Capital Lighting, Inc. 2639-20 Large Chandeliers-Candle 769915

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 52.00 Bulb Type: E12 Candelabra Qty: 56 Wattage: 60 Finish: Polished Gold UPC: 771857033786
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 52.00 Bulb Type: E12 Candelabra Qty: 56 Wattage: 60 Finish: Polished Gold UPC: 771857033786

Suppliers

Company
Product
Description
Supplier Links
2639-20 Large Chandeliers-Candle - 769915 - Capital Lighting, Inc.
Columbus, OH, USA
2639-20 Large Chandeliers-Candle
769915
2639-20 Large Chandeliers-Candle 769915
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 52.00 Bulb Type: E12 Candelabra Qty: 56 Wattage: 60 Finish: Polished Gold UPC: 771857033786

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 52.00
Bulb
Type: E12 Candelabra
Qty: 56
Wattage: 60
Finish: Polished Gold
UPC: 771857033786

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769915
Product Name 2639-20 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details