Capital Lighting, Inc. 2629-20 Large Chandeliers-Candle 769910

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 42.00 Bulb Type: E12 Candelabra Qty: 47 Wattage: 60 Finish: Polished Gold UPC: 771857033762
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 42.00 Bulb Type: E12 Candelabra Qty: 47 Wattage: 60 Finish: Polished Gold UPC: 771857033762

Suppliers

Company
Product
Description
Supplier Links
2629-20 Large Chandeliers-Candle - 769910 - Capital Lighting, Inc.
Columbus, OH, USA
2629-20 Large Chandeliers-Candle
769910
2629-20 Large Chandeliers-Candle 769910
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 42.00 Bulb Type: E12 Candelabra Qty: 47 Wattage: 60 Finish: Polished Gold UPC: 771857033762

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 42.00
Bulb
Type: E12 Candelabra
Qty: 47
Wattage: 60
Finish: Polished Gold
UPC: 771857033762

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769910
Product Name 2629-20 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details