Capital Lighting, Inc. 27281 Lamps-Table Lamps 769858

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Faux Penshell Weight: 14 Product Name: One Light Table Lamp UPC: 792977272817 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Faux Penshell Weight: 14 Product Name: One Light Table Lamp UPC: 792977272817 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27281 Lamps-Table Lamps - 769858 - Capital Lighting, Inc.
Columbus, OH, USA
27281 Lamps-Table Lamps
769858
27281 Lamps-Table Lamps 769858
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Faux Penshell Weight: 14 Product Name: One Light Table Lamp UPC: 792977272817 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Faux Penshell
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977272817
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769858
Product Name 27281 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details