Capital Lighting, Inc. 26624 Lamps-Table Lamps 769811

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Length 29.00 Extension: 17 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Glazed Porcelain Crackle Product Name: One Light Table Lamp UPC: 792977266243 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Length 29.00 Extension: 17 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Glazed Porcelain Crackle Product Name: One Light Table Lamp UPC: 792977266243 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26624 Lamps-Table Lamps - 769811 - Capital Lighting, Inc.
Columbus, OH, USA
26624 Lamps-Table Lamps
769811
26624 Lamps-Table Lamps 769811
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Length 29.00 Extension: 17 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Glazed Porcelain Crackle Product Name: One Light Table Lamp UPC: 792977266243 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.00
Length 29.00
Extension: 17
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Glazed Porcelain Crackle
Product Name: One Light Table Lamp
UPC: 792977266243
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769811
Product Name 26624 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details