Capital Lighting, Inc. 4821-20A Mini Chandeliers-Candle 769798

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Polished Gold UPC: 771857014921
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Polished Gold UPC: 771857014921

Suppliers

Company
Product
Description
Supplier Links
4821-20A Mini Chandeliers-Candle - 769798 - Capital Lighting, Inc.
Columbus, OH, USA
4821-20A Mini Chandeliers-Candle
769798
4821-20A Mini Chandeliers-Candle 769798
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Polished Gold UPC: 771857014921

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 16.00
Bulb
Type: E12 Candelabra
Qty: 6
Wattage: 60
Finish: Polished Gold
UPC: 771857014921

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769798
Product Name 4821-20A Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details