Capital Lighting, Inc. 7858-23A Semi-Flush Mts.-Bowl Style 769787

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: G16.5 Qty: 6 Wattage: 40 Finish: Etruscan Gold UPC: 771857074642
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: G16.5 Qty: 6 Wattage: 40 Finish: Etruscan Gold UPC: 771857074642

Suppliers

Company
Product
Description
Supplier Links
7858-23A Semi-Flush Mts.-Bowl Style - 769787 - Capital Lighting, Inc.
Columbus, OH, USA
7858-23A Semi-Flush Mts.-Bowl Style
769787
7858-23A Semi-Flush Mts.-Bowl Style 769787
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: G16.5 Qty: 6 Wattage: 40 Finish: Etruscan Gold UPC: 771857074642

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Bulb
Type: G16.5
Qty: 6
Wattage: 40
Finish: Etruscan Gold
UPC: 771857074642

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769787
Product Name 7858-23A Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details