Capital Lighting, Inc. 7860-91A Semi-Flush Mts.-Bowl Style 769786

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: G16.5 Qty: 12 Wattage: 40 Finish: Silvergild UPC: 771857073546
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: G16.5 Qty: 12 Wattage: 40 Finish: Silvergild UPC: 771857073546

Suppliers

Company
Product
Description
Supplier Links
7860-91A Semi-Flush Mts.-Bowl Style - 769786 - Capital Lighting, Inc.
Columbus, OH, USA
7860-91A Semi-Flush Mts.-Bowl Style
769786
7860-91A Semi-Flush Mts.-Bowl Style 769786
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: G16.5 Qty: 12 Wattage: 40 Finish: Silvergild UPC: 771857073546

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 12.00
Bulb
Type: G16.5
Qty: 12
Wattage: 40
Finish: Silvergild
UPC: 771857073546

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769786
Product Name 7860-91A Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details