Capital Lighting, Inc. 4824-20S Mid. Chandeliers-Candle 769778

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 34.00 Bulb Type: E12 Candelabra Qty: 36 Wattage: 40 Finish: Polished Gold UPC: 771857002843
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 34.00 Bulb Type: E12 Candelabra Qty: 36 Wattage: 40 Finish: Polished Gold UPC: 771857002843

Suppliers

Company
Product
Description
Supplier Links
4824-20S Mid. Chandeliers-Candle - 769778 - Capital Lighting, Inc.
Columbus, OH, USA
4824-20S Mid. Chandeliers-Candle
769778
4824-20S Mid. Chandeliers-Candle 769778
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 34.00 Bulb Type: E12 Candelabra Qty: 36 Wattage: 40 Finish: Polished Gold UPC: 771857002843

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 34.00
Bulb
Type: E12 Candelabra
Qty: 36
Wattage: 40
Finish: Polished Gold
UPC: 771857002843

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769778
Product Name 4824-20S Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details