Capital Lighting, Inc. 4823-20A Mid. Chandeliers-Candle 769777

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Gold UPC: 771857014969
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Gold UPC: 771857014969

Suppliers

Company
Product
Description
Supplier Links
4823-20A Mid. Chandeliers-Candle - 769777 - Capital Lighting, Inc.
Columbus, OH, USA
4823-20A Mid. Chandeliers-Candle
769777
4823-20A Mid. Chandeliers-Candle 769777
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Gold UPC: 771857014969

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Polished Gold
UPC: 771857014969

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769777
Product Name 4823-20A Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details