Capital Lighting, Inc. 4826-20A Semi-Flush Mts.-Bowl Style 769773

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Gold UPC: 771857015027
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Gold UPC: 771857015027

Suppliers

Company
Product
Description
Supplier Links
4826-20A Semi-Flush Mts.-Bowl Style - 769773 - Capital Lighting, Inc.
Columbus, OH, USA
4826-20A Semi-Flush Mts.-Bowl Style
769773
4826-20A Semi-Flush Mts.-Bowl Style 769773
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Gold UPC: 771857015027

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Gold
UPC: 771857015027

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769773
Product Name 4826-20A Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details