Capital Lighting, Inc. 4820-20S Sconces-Pocket 769771

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Length 13.00 Extension: 6 Bulb Type: G12-3 Qty: 1 Wattage: 40 Finish: Polished Gold UPC: 771857002805
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Length 13.00 Extension: 6 Bulb Type: G12-3 Qty: 1 Wattage: 40 Finish: Polished Gold UPC: 771857002805

Suppliers

Company
Product
Description
Supplier Links
4820-20S Sconces-Pocket - 769771 - Capital Lighting, Inc.
Columbus, OH, USA
4820-20S Sconces-Pocket
769771
4820-20S Sconces-Pocket 769771
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Length 13.00 Extension: 6 Bulb Type: G12-3 Qty: 1 Wattage: 40 Finish: Polished Gold UPC: 771857002805

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 13.00
Length 13.00
Extension: 6
Bulb
Type: G12-3
Qty: 1
Wattage: 40
Finish: Polished Gold
UPC: 771857002805

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769771
Product Name 4820-20S Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details