Capital Lighting, Inc. 1703-20 Sconces-Triple Candle 769769

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Length 18.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Gold UPC: 771857045321
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Length 18.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Gold UPC: 771857045321

Suppliers

Company
Product
Description
Supplier Links
1703-20 Sconces-Triple Candle - 769769 - Capital Lighting, Inc.
Columbus, OH, USA
1703-20 Sconces-Triple Candle
769769
1703-20 Sconces-Triple Candle 769769
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Length 18.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Gold UPC: 771857045321

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.00
Length 18.00
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Gold
UPC: 771857045321

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769769
Product Name 1703-20 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details