Capital Lighting, Inc. 1707-20 Mid. Chandeliers-Candle 769764

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: E12 Candelabra Qty: 8 Wattage: 60 Finish: Polished Gold UPC: 771857033793
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: E12 Candelabra Qty: 8 Wattage: 60 Finish: Polished Gold UPC: 771857033793

Suppliers

Company
Product
Description
Supplier Links
1707-20 Mid. Chandeliers-Candle - 769764 - Capital Lighting, Inc.
Columbus, OH, USA
1707-20 Mid. Chandeliers-Candle
769764
1707-20 Mid. Chandeliers-Candle 769764
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: E12 Candelabra Qty: 8 Wattage: 60 Finish: Polished Gold UPC: 771857033793

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.00
Bulb
Type: E12 Candelabra
Qty: 8
Wattage: 60
Finish: Polished Gold
UPC: 771857033793

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769764
Product Name 1707-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details