Capital Lighting, Inc. 1712-20 Mid. Chandeliers-Candle 769763

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: E12 Candelabra Qty: 12 Wattage: 60 Finish: Polished Gold UPC: 771857033816
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: E12 Candelabra Qty: 12 Wattage: 60 Finish: Polished Gold UPC: 771857033816

Suppliers

Company
Product
Description
Supplier Links
1712-20 Mid. Chandeliers-Candle - 769763 - Capital Lighting, Inc.
Columbus, OH, USA
1712-20 Mid. Chandeliers-Candle
769763
1712-20 Mid. Chandeliers-Candle 769763
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: E12 Candelabra Qty: 12 Wattage: 60 Finish: Polished Gold UPC: 771857033816

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 30.00
Bulb
Type: E12 Candelabra
Qty: 12
Wattage: 60
Finish: Polished Gold
UPC: 771857033816

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769763
Product Name 1712-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details