Capital Lighting, Inc. 7850-23A Sconces-Single Candle 769752

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Length 11.00 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Etruscan Gold UPC: 771857138290
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Length 11.00 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Etruscan Gold UPC: 771857138290

Suppliers

Company
Product
Description
Supplier Links
7850-23A Sconces-Single Candle - 769752 - Capital Lighting, Inc.
Columbus, OH, USA
7850-23A Sconces-Single Candle
769752
7850-23A Sconces-Single Candle 769752
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Length 11.00 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Etruscan Gold UPC: 771857138290

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Length 11.00
Extension: 8
Bulb
Qty: 1
Wattage: 60
Finish: Etruscan Gold
UPC: 771857138290

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769752
Product Name 7850-23A Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details