Capital Lighting, Inc. 4825-20S Mid. Chandeliers-Candle 769749

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: E12 Candelabra Qty: 22 Wattage: 40 Finish: Polished Gold UPC: 771857002850
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: E12 Candelabra Qty: 22 Wattage: 40 Finish: Polished Gold UPC: 771857002850

Suppliers

Company
Product
Description
Supplier Links
4825-20S Mid. Chandeliers-Candle - 769749 - Capital Lighting, Inc.
Columbus, OH, USA
4825-20S Mid. Chandeliers-Candle
769749
4825-20S Mid. Chandeliers-Candle 769749
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: E12 Candelabra Qty: 22 Wattage: 40 Finish: Polished Gold UPC: 771857002850

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 29.00
Bulb
Type: E12 Candelabra
Qty: 22
Wattage: 40
Finish: Polished Gold
UPC: 771857002850

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769749
Product Name 4825-20S Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details