Capital Lighting, Inc. 4826-20S Semi-Flush Mts.-Bowl Style 769747

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Gold UPC: 771857002867
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Gold UPC: 771857002867

Suppliers

Company
Product
Description
Supplier Links
4826-20S Semi-Flush Mts.-Bowl Style - 769747 - Capital Lighting, Inc.
Columbus, OH, USA
4826-20S Semi-Flush Mts.-Bowl Style
769747
4826-20S Semi-Flush Mts.-Bowl Style 769747
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Gold UPC: 771857002867

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Gold
UPC: 771857002867

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769747
Product Name 4826-20S Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details