Capital Lighting, Inc. 2965-20 Mid. Chandeliers-Candle 769742

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Bulb Type: E12 Candelabra Qty: 8 Wattage: 60 Finish: Polished Gold UPC: 771857005196
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Bulb Type: E12 Candelabra Qty: 8 Wattage: 60 Finish: Polished Gold UPC: 771857005196

Suppliers

Company
Product
Description
Supplier Links
2965-20 Mid. Chandeliers-Candle - 769742 - Capital Lighting, Inc.
Columbus, OH, USA
2965-20 Mid. Chandeliers-Candle
769742
2965-20 Mid. Chandeliers-Candle 769742
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Bulb Type: E12 Candelabra Qty: 8 Wattage: 60 Finish: Polished Gold UPC: 771857005196

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 23.00
Bulb
Type: E12 Candelabra
Qty: 8
Wattage: 60
Finish: Polished Gold
UPC: 771857005196

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769742
Product Name 2965-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details