Capital Lighting, Inc. 3658-75H Mid. Chandeliers-Candle 769734

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 39.00 Bulb Type: E12 Candelabra Qty: 14 Wattage: 60 Finish: Bronze Umber UPC: 771857058895
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 39.00 Bulb Type: E12 Candelabra Qty: 14 Wattage: 60 Finish: Bronze Umber UPC: 771857058895

Suppliers

Company
Product
Description
Supplier Links
3658-75H Mid. Chandeliers-Candle - 769734 - Capital Lighting, Inc.
Columbus, OH, USA
3658-75H Mid. Chandeliers-Candle
769734
3658-75H Mid. Chandeliers-Candle 769734
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 39.00 Bulb Type: E12 Candelabra Qty: 14 Wattage: 60 Finish: Bronze Umber UPC: 771857058895

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 39.00
Bulb
Type: E12 Candelabra
Qty: 14
Wattage: 60
Finish: Bronze Umber
UPC: 771857058895

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769734
Product Name 3658-75H Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details