Capital Lighting, Inc. 1590-20 Mid. Chandeliers-Candle 769729

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Gold UPC: 771857034165
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Gold UPC: 771857034165

Suppliers

Company
Product
Description
Supplier Links
1590-20 Mid. Chandeliers-Candle - 769729 - Capital Lighting, Inc.
Columbus, OH, USA
1590-20 Mid. Chandeliers-Candle
769729
1590-20 Mid. Chandeliers-Candle 769729
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Gold UPC: 771857034165

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Gold
UPC: 771857034165

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769729
Product Name 1590-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details