Capital Lighting, Inc. 1594-20 Mid. Chandeliers-Candle 769724

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: E12 Candelabra Qty: 8 Wattage: 60 Finish: Polished Gold UPC: 771857034110
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: E12 Candelabra Qty: 8 Wattage: 60 Finish: Polished Gold UPC: 771857034110

Suppliers

Company
Product
Description
Supplier Links
1594-20 Mid. Chandeliers-Candle - 769724 - Capital Lighting, Inc.
Columbus, OH, USA
1594-20 Mid. Chandeliers-Candle
769724
1594-20 Mid. Chandeliers-Candle 769724
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: E12 Candelabra Qty: 8 Wattage: 60 Finish: Polished Gold UPC: 771857034110

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 24.00
Bulb
Type: E12 Candelabra
Qty: 8
Wattage: 60
Finish: Polished Gold
UPC: 771857034110

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769724
Product Name 1594-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details