Capital Lighting, Inc. 6714-34A Foyer/Hall Lanterns-Open Frame 769722

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: French Provincial UPC: 771857132755
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: French Provincial UPC: 771857132755

Suppliers

Company
Product
Description
Supplier Links
6714-34A Foyer/Hall Lanterns-Open Frame - 769722 - Capital Lighting, Inc.
Columbus, OH, USA
6714-34A Foyer/Hall Lanterns-Open Frame
769722
6714-34A Foyer/Hall Lanterns-Open Frame 769722
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: French Provincial UPC: 771857132755

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: French Provincial
UPC: 771857132755

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769722
Product Name 6714-34A Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details