Capital Lighting, Inc. 6710-48A Foyer/Hall Lanterns-Open Frame 769721

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver UPC: 771857076080
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver UPC: 771857076080

Suppliers

Company
Product
Description
Supplier Links
6710-48A Foyer/Hall Lanterns-Open Frame - 769721 - Capital Lighting, Inc.
Columbus, OH, USA
6710-48A Foyer/Hall Lanterns-Open Frame
769721
6710-48A Foyer/Hall Lanterns-Open Frame 769721
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver UPC: 771857076080

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Silver
UPC: 771857076080

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769721
Product Name 6710-48A Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details