Capital Lighting, Inc. 6712-23A Foyer/Hall Lanterns-Open Frame 769720

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Etruscan Gold UPC: 771857075243
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Etruscan Gold UPC: 771857075243

Suppliers

Company
Product
Description
Supplier Links
6712-23A Foyer/Hall Lanterns-Open Frame - 769720 - Capital Lighting, Inc.
Columbus, OH, USA
6712-23A Foyer/Hall Lanterns-Open Frame
769720
6712-23A Foyer/Hall Lanterns-Open Frame 769720
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Etruscan Gold UPC: 771857075243

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Etruscan Gold
UPC: 771857075243

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769720
Product Name 6712-23A Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details