Capital Lighting, Inc. 3662-20S Large Chandeliers-Candle 769705

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 62.00 Bulb Type: E12 Candelabra Qty: 24 Wattage: 60 Finish: Polished Gold UPC: 771857035728
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 62.00 Bulb Type: E12 Candelabra Qty: 24 Wattage: 60 Finish: Polished Gold UPC: 771857035728

Suppliers

Company
Product
Description
Supplier Links
3662-20S Large Chandeliers-Candle - 769705 - Capital Lighting, Inc.
Columbus, OH, USA
3662-20S Large Chandeliers-Candle
769705
3662-20S Large Chandeliers-Candle 769705
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 62.00 Bulb Type: E12 Candelabra Qty: 24 Wattage: 60 Finish: Polished Gold UPC: 771857035728

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 62.00
Bulb
Type: E12 Candelabra
Qty: 24
Wattage: 60
Finish: Polished Gold
UPC: 771857035728

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769705
Product Name 3662-20S Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details