Capital Lighting, Inc. 3661-20S Large Chandeliers-Candle 769702

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 55.00 Bulb Type: E12 Candelabra Qty: 20 Wattage: 60 Finish: Polished Gold UPC: 771857035605
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 55.00 Bulb Type: E12 Candelabra Qty: 20 Wattage: 60 Finish: Polished Gold UPC: 771857035605

Suppliers

Company
Product
Description
Supplier Links
3661-20S Large Chandeliers-Candle - 769702 - Capital Lighting, Inc.
Columbus, OH, USA
3661-20S Large Chandeliers-Candle
769702
3661-20S Large Chandeliers-Candle 769702
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 55.00 Bulb Type: E12 Candelabra Qty: 20 Wattage: 60 Finish: Polished Gold UPC: 771857035605

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 55.00
Bulb
Type: E12 Candelabra
Qty: 20
Wattage: 60
Finish: Polished Gold
UPC: 771857035605

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769702
Product Name 3661-20S Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details