Capital Lighting, Inc. 3660-20S Large Chandeliers-Candle 769700

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 44.00 Bulb Type: E12 Candelabra Qty: 18 Wattage: 60 Finish: Polished Gold UPC: 771857035483
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 44.00 Bulb Type: E12 Candelabra Qty: 18 Wattage: 60 Finish: Polished Gold UPC: 771857035483

Suppliers

Company
Product
Description
Supplier Links
3660-20S Large Chandeliers-Candle - 769700 - Capital Lighting, Inc.
Columbus, OH, USA
3660-20S Large Chandeliers-Candle
769700
3660-20S Large Chandeliers-Candle 769700
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 44.00 Bulb Type: E12 Candelabra Qty: 18 Wattage: 60 Finish: Polished Gold UPC: 771857035483

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 44.00
Bulb
Type: E12 Candelabra
Qty: 18
Wattage: 60
Finish: Polished Gold
UPC: 771857035483

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769700
Product Name 3660-20S Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details