Capital Lighting, Inc. 5011-22 Large Chandeliers-Candle 769686

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 41.00 Bulb Type: E12 Candelabra Qty: 12 Wattage: 60 Finish: Heirloom Gold UPC: 771857032680
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 41.00 Bulb Type: E12 Candelabra Qty: 12 Wattage: 60 Finish: Heirloom Gold UPC: 771857032680

Suppliers

Company
Product
Description
Supplier Links
5011-22 Large Chandeliers-Candle - 769686 - Capital Lighting, Inc.
Columbus, OH, USA
5011-22 Large Chandeliers-Candle
769686
5011-22 Large Chandeliers-Candle 769686
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 41.00 Bulb Type: E12 Candelabra Qty: 12 Wattage: 60 Finish: Heirloom Gold UPC: 771857032680

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 41.00
Bulb
Type: E12 Candelabra
Qty: 12
Wattage: 60
Finish: Heirloom Gold
UPC: 771857032680

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769686
Product Name 5011-22 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details