Capital Lighting, Inc. 5012-44 Large Chandeliers-Candle 769683

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 53.00 Bulb Type: Candelabra Qty: 25 Wattage: 60 Finish: Heirloom Silver UPC: 771857032796
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 53.00 Bulb Type: Candelabra Qty: 25 Wattage: 60 Finish: Heirloom Silver UPC: 771857032796

Suppliers

Company
Product
Description
Supplier Links
5012-44 Large Chandeliers-Candle - 769683 - Capital Lighting, Inc.
Columbus, OH, USA
5012-44 Large Chandeliers-Candle
769683
5012-44 Large Chandeliers-Candle 769683
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 53.00 Bulb Type: Candelabra Qty: 25 Wattage: 60 Finish: Heirloom Silver UPC: 771857032796

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 53.00
Bulb
Type: Candelabra
Qty: 25
Wattage: 60
Finish: Heirloom Silver
UPC: 771857032796

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769683
Product Name 5012-44 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details