Capital Lighting, Inc. 5013-27 Large Chandeliers-Candle 769681

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 48.00 Bulb Type: E12 Candelabra Qty: 24 Wattage: 60 Finish: Parchment Gold UPC: 771857032857
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 48.00 Bulb Type: E12 Candelabra Qty: 24 Wattage: 60 Finish: Parchment Gold UPC: 771857032857

Suppliers

Company
Product
Description
Supplier Links
5013-27 Large Chandeliers-Candle - 769681 - Capital Lighting, Inc.
Columbus, OH, USA
5013-27 Large Chandeliers-Candle
769681
5013-27 Large Chandeliers-Candle 769681
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 48.00 Bulb Type: E12 Candelabra Qty: 24 Wattage: 60 Finish: Parchment Gold UPC: 771857032857

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 48.00
Bulb
Type: E12 Candelabra
Qty: 24
Wattage: 60
Finish: Parchment Gold
UPC: 771857032857

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769681
Product Name 5013-27 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details