Capital Lighting, Inc. 1239-22 Semi-Flush Mts.-Bowl Style 769677

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Gold Product Name: One Light Fixture UPC: 771857171341
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Gold Product Name: One Light Fixture UPC: 771857171341

Suppliers

Company
Product
Description
Supplier Links
1239-22 Semi-Flush Mts.-Bowl Style - 769677 - Capital Lighting, Inc.
Columbus, OH, USA
1239-22 Semi-Flush Mts.-Bowl Style
769677
1239-22 Semi-Flush Mts.-Bowl Style 769677
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Gold Product Name: One Light Fixture UPC: 771857171341

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heirloom Gold
Product Name: One Light Fixture
UPC: 771857171341

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769677
Product Name 1239-22 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details