Capital Lighting, Inc. 1240-48 Sconces-Single Glass 769674

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Length 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Fixture UPC: 771857171396
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Length 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Fixture UPC: 771857171396

Suppliers

Company
Product
Description
Supplier Links
1240-48 Sconces-Single Glass - 769674 - Capital Lighting, Inc.
Columbus, OH, USA
1240-48 Sconces-Single Glass
769674
1240-48 Sconces-Single Glass 769674
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Length 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Fixture UPC: 771857171396

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Length 13.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Silver
Product Name: One Light Fixture
UPC: 771857171396

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769674
Product Name 1240-48 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details