Capital Lighting, Inc. 2758-76 Sconces-Double Candle 769672

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Length 23.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heirloom Bronze Product Name: Left Sconce UPC: 771857072266 Category: Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Length 23.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heirloom Bronze Product Name: Left Sconce UPC: 771857072266 Category: Sconces

Suppliers

Company
Product
Description
Supplier Links
2758-76 Sconces-Double Candle - 769672 - Capital Lighting, Inc.
Columbus, OH, USA
2758-76 Sconces-Double Candle
769672
2758-76 Sconces-Double Candle 769672
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Length 23.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heirloom Bronze Product Name: Left Sconce UPC: 771857072266 Category: Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 23.00
Length 23.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Heirloom Bronze
Product Name: Left Sconce
UPC: 771857072266
Category: Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769672
Product Name 2758-76 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details