Capital Lighting, Inc. 2756-48 Sconces-Single Candle 769671

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Length 16.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Silver Product Name: One Light Wall Bracket UPC: 771857080827 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Length 16.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Silver Product Name: One Light Wall Bracket UPC: 771857080827 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
2756-48 Sconces-Single Candle - 769671 - Capital Lighting, Inc.
Columbus, OH, USA
2756-48 Sconces-Single Candle
769671
2756-48 Sconces-Single Candle 769671
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Length 16.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Silver Product Name: One Light Wall Bracket UPC: 771857080827 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Length 16.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Silver
Product Name: One Light Wall Bracket
UPC: 771857080827
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769671
Product Name 2756-48 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details