Capital Lighting, Inc. 2785-48 Semi-Flush Mts.-Candle 769669

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 18.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Antique Silver UPC: 771857045024
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 18.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Antique Silver UPC: 771857045024

Suppliers

Company
Product
Description
Supplier Links
2785-48 Semi-Flush Mts.-Candle - 769669 - Capital Lighting, Inc.
Columbus, OH, USA
2785-48 Semi-Flush Mts.-Candle
769669
2785-48 Semi-Flush Mts.-Candle 769669
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 18.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Antique Silver UPC: 771857045024

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Antique Silver
UPC: 771857045024

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769669
Product Name 2785-48 Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details