Capital Lighting, Inc. 3757-48 Sconces-Double Candle 769666

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Length 23.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Right Sconce UPC: 771857072143 Category: Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Length 23.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Right Sconce UPC: 771857072143 Category: Sconces

Suppliers

Company
Product
Description
Supplier Links
3757-48 Sconces-Double Candle - 769666 - Capital Lighting, Inc.
Columbus, OH, USA
3757-48 Sconces-Double Candle
769666
3757-48 Sconces-Double Candle 769666
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Length 23.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Right Sconce UPC: 771857072143 Category: Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 23.00
Length 23.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Silver
Product Name: Right Sconce
UPC: 771857072143
Category: Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769666
Product Name 3757-48 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details