Capital Lighting, Inc. 3756-48 Sconces-Single Candle 769664

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Length 16.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Silver Product Name: One Light Wall Bracket UPC: 771857075267 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Length 16.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Silver Product Name: One Light Wall Bracket UPC: 771857075267 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
3756-48 Sconces-Single Candle - 769664 - Capital Lighting, Inc.
Columbus, OH, USA
3756-48 Sconces-Single Candle
769664
3756-48 Sconces-Single Candle 769664
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Length 16.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Silver Product Name: One Light Wall Bracket UPC: 771857075267 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Length 16.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Silver
Product Name: One Light Wall Bracket
UPC: 771857075267
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769664
Product Name 3756-48 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details