Capital Lighting, Inc. 5007-22 Mid. Chandeliers-Candle 769658

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 34.00 Bulb Type: E12 Candelabra Qty: 8 Wattage: 60 Finish: Heirloom Gold UPC: 771857032390
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 34.00 Bulb Type: E12 Candelabra Qty: 8 Wattage: 60 Finish: Heirloom Gold UPC: 771857032390

Suppliers

Company
Product
Description
Supplier Links
5007-22 Mid. Chandeliers-Candle - 769658 - Capital Lighting, Inc.
Columbus, OH, USA
5007-22 Mid. Chandeliers-Candle
769658
5007-22 Mid. Chandeliers-Candle 769658
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 34.00 Bulb Type: E12 Candelabra Qty: 8 Wattage: 60 Finish: Heirloom Gold UPC: 771857032390

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 34.00
Bulb
Type: E12 Candelabra
Qty: 8
Wattage: 60
Finish: Heirloom Gold
UPC: 771857032390

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769658
Product Name 5007-22 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details