Capital Lighting, Inc. 5005-65 Mini Chandeliers-Candle 769655

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: Ancient Bronze UPC: 771857024210
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: Ancient Bronze UPC: 771857024210

Suppliers

Company
Product
Description
Supplier Links
5005-65 Mini Chandeliers-Candle - 769655 - Capital Lighting, Inc.
Columbus, OH, USA
5005-65 Mini Chandeliers-Candle
769655
5005-65 Mini Chandeliers-Candle 769655
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: Ancient Bronze UPC: 771857024210

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 24.00
Bulb
Type: E12 Candelabra
Qty: 5
Wattage: 60
Finish: Ancient Bronze
UPC: 771857024210

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769655
Product Name 5005-65 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details