Capital Lighting, Inc. 5003-47 Sconces-Quad plus 769652

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.00 Length 27.00 Extension: 14 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: Antique Pewter Product Name: Five Light wall bracket UPC: 771857060485 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.00 Length 27.00 Extension: 14 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: Antique Pewter Product Name: Five Light wall bracket UPC: 771857060485 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
5003-47 Sconces-Quad plus - 769652 - Capital Lighting, Inc.
Columbus, OH, USA
5003-47 Sconces-Quad plus
769652
5003-47 Sconces-Quad plus 769652
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.00 Length 27.00 Extension: 14 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: Antique Pewter Product Name: Five Light wall bracket UPC: 771857060485 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 27.00
Length 27.00
Extension: 14
Bulb
Type: E12 Candelabra
Qty: 5
Wattage: 60
Finish: Antique Pewter
Product Name: Five Light wall bracket
UPC: 771857060485
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769652
Product Name 5003-47 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details