Capital Lighting, Inc. 5002-65 Sconces-Triple Candle 769650

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Length 17.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Ancient Bronze Product Name: Three Light Wall bracket UPC: 771857032130 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Length 17.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Ancient Bronze Product Name: Three Light Wall bracket UPC: 771857032130 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
5002-65 Sconces-Triple Candle - 769650 - Capital Lighting, Inc.
Columbus, OH, USA
5002-65 Sconces-Triple Candle
769650
5002-65 Sconces-Triple Candle 769650
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Length 17.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Ancient Bronze Product Name: Three Light Wall bracket UPC: 771857032130 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 17.00
Length 17.00
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Ancient Bronze
Product Name: Three Light Wall bracket
UPC: 771857032130
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769650
Product Name 5002-65 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details