Capital Lighting, Inc. 2771-11 Mid. Chandeliers-Candle 769646

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: E12 Candelabra Qty: 8 Wattage: 60 Finish: French Antique UPC: 771857008760
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: E12 Candelabra Qty: 8 Wattage: 60 Finish: French Antique UPC: 771857008760

Suppliers

Company
Product
Description
Supplier Links
2771-11 Mid. Chandeliers-Candle - 769646 - Capital Lighting, Inc.
Columbus, OH, USA
2771-11 Mid. Chandeliers-Candle
769646
2771-11 Mid. Chandeliers-Candle 769646
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: E12 Candelabra Qty: 8 Wattage: 60 Finish: French Antique UPC: 771857008760

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 32.00
Bulb
Type: E12 Candelabra
Qty: 8
Wattage: 60
Finish: French Antique
UPC: 771857008760

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769646
Product Name 2771-11 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details