Capital Lighting, Inc. 2773-11 Large Chandeliers-Candle 769641

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 44.00 Bulb Type: E12 Candelabra Qty: 15 Wattage: 60 Finish: French Antique UPC: 771857008975
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 44.00 Bulb Type: E12 Candelabra Qty: 15 Wattage: 60 Finish: French Antique UPC: 771857008975

Suppliers

Company
Product
Description
Supplier Links
2773-11 Large Chandeliers-Candle - 769641 - Capital Lighting, Inc.
Columbus, OH, USA
2773-11 Large Chandeliers-Candle
769641
2773-11 Large Chandeliers-Candle 769641
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 44.00 Bulb Type: E12 Candelabra Qty: 15 Wattage: 60 Finish: French Antique UPC: 771857008975

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 44.00
Bulb
Type: E12 Candelabra
Qty: 15
Wattage: 60
Finish: French Antique
UPC: 771857008975

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769641
Product Name 2773-11 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details