Capital Lighting, Inc. 2774-22 Large Chandeliers-Candle 769640

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 52.00 Bulb Type: E12 Candelabra Qty: 24 Wattage: 60 Finish: Heirloom Gold UPC: 771857044164
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 52.00 Bulb Type: E12 Candelabra Qty: 24 Wattage: 60 Finish: Heirloom Gold UPC: 771857044164

Suppliers

Company
Product
Description
Supplier Links
2774-22 Large Chandeliers-Candle - 769640 - Capital Lighting, Inc.
Columbus, OH, USA
2774-22 Large Chandeliers-Candle
769640
2774-22 Large Chandeliers-Candle 769640
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 52.00 Bulb Type: E12 Candelabra Qty: 24 Wattage: 60 Finish: Heirloom Gold UPC: 771857044164

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 52.00
Bulb
Type: E12 Candelabra
Qty: 24
Wattage: 60
Finish: Heirloom Gold
UPC: 771857044164

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769640
Product Name 2774-22 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details