Capital Lighting, Inc. 3784-22 Semi-Flush Mts.-Candle 769631

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 40 Finish: Heirloom Gold UPC: 771857045895
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 40 Finish: Heirloom Gold UPC: 771857045895

Suppliers

Company
Product
Description
Supplier Links
3784-22 Semi-Flush Mts.-Candle - 769631 - Capital Lighting, Inc.
Columbus, OH, USA
3784-22 Semi-Flush Mts.-Candle
769631
3784-22 Semi-Flush Mts.-Candle 769631
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 40 Finish: Heirloom Gold UPC: 771857045895

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 16.00
Bulb
Type: E12 Candelabra
Qty: 6
Wattage: 40
Finish: Heirloom Gold
UPC: 771857045895

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769631
Product Name 3784-22 Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details