Capital Lighting, Inc. 5770-23L Mid. Chandeliers-Candle 769626

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Etruscan Gold UPC: 771857073713
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Etruscan Gold UPC: 771857073713

Suppliers

Company
Product
Description
Supplier Links
5770-23L Mid. Chandeliers-Candle - 769626 - Capital Lighting, Inc.
Columbus, OH, USA
5770-23L Mid. Chandeliers-Candle
769626
5770-23L Mid. Chandeliers-Candle 769626
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Etruscan Gold UPC: 771857073713

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 29.00
Bulb
Type: E12 Candelabra
Qty: 6
Wattage: 60
Finish: Etruscan Gold
UPC: 771857073713

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769626
Product Name 5770-23L Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details