Capital Lighting, Inc. 5769-26BD Mid. Chandeliers-Candle 769625

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: French Gold UPC: 771857126679
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: French Gold UPC: 771857126679

Suppliers

Company
Product
Description
Supplier Links
5769-26BD Mid. Chandeliers-Candle - 769625 - Capital Lighting, Inc.
Columbus, OH, USA
5769-26BD Mid. Chandeliers-Candle
769625
5769-26BD Mid. Chandeliers-Candle 769625
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: French Gold UPC: 771857126679

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: French Gold
UPC: 771857126679

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769625
Product Name 5769-26BD Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details