Capital Lighting, Inc. 5769-26L Mid. Chandeliers-Candle 769624

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: French Gold UPC: 771857126693
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: French Gold UPC: 771857126693

Suppliers

Company
Product
Description
Supplier Links
5769-26L Mid. Chandeliers-Candle - 769624 - Capital Lighting, Inc.
Columbus, OH, USA
5769-26L Mid. Chandeliers-Candle
769624
5769-26L Mid. Chandeliers-Candle 769624
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: French Gold UPC: 771857126693

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: French Gold
UPC: 771857126693

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769624
Product Name 5769-26L Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details