Capital Lighting, Inc. 5771-91L Mid. Chandeliers-Candle 769623

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: E12 Candelabra Qty: 8 Wattage: 60 Finish: Silvergild UPC: 771857062182
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: E12 Candelabra Qty: 8 Wattage: 60 Finish: Silvergild UPC: 771857062182

Suppliers

Company
Product
Description
Supplier Links
5771-91L Mid. Chandeliers-Candle - 769623 - Capital Lighting, Inc.
Columbus, OH, USA
5771-91L Mid. Chandeliers-Candle
769623
5771-91L Mid. Chandeliers-Candle 769623
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: E12 Candelabra Qty: 8 Wattage: 60 Finish: Silvergild UPC: 771857062182

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 32.00
Bulb
Type: E12 Candelabra
Qty: 8
Wattage: 60
Finish: Silvergild
UPC: 771857062182

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769623
Product Name 5771-91L Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details