Capital Lighting, Inc. 5782-75L Large Chandeliers-Candle 769622

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 65.00 Bulb Type: E12 Candelabra Qty: 25 Wattage: 60 Finish: Bronze Umber UPC: 771857062366
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 65.00 Bulb Type: E12 Candelabra Qty: 25 Wattage: 60 Finish: Bronze Umber UPC: 771857062366

Suppliers

Company
Product
Description
Supplier Links
5782-75L Large Chandeliers-Candle - 769622 - Capital Lighting, Inc.
Columbus, OH, USA
5782-75L Large Chandeliers-Candle
769622
5782-75L Large Chandeliers-Candle 769622
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 65.00 Bulb Type: E12 Candelabra Qty: 25 Wattage: 60 Finish: Bronze Umber UPC: 771857062366

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 65.00
Bulb
Type: E12 Candelabra
Qty: 25
Wattage: 60
Finish: Bronze Umber
UPC: 771857062366

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769622
Product Name 5782-75L Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details